Schneider Electric, Ltd. Pushbutton XB6AV5BB

Description
PUSH BUTTON LIGHT MODULE, HARMONY XB6, 12-24 VDC, 16 MM MOUNTING DIAMETER, INTEGRAL LED, YELLOW, -25 TO +70 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
Description
PUSH BUTTON LIGHT MODULE, HARMONY XB6, 12-24 VDC, 16 MM MOUNTING DIAMETER, INTEGRAL LED, YELLOW, -25 TO +70 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 57691899 - Radwell International
Willingboro, NJ, United States
Pushbutton
57691899
Pushbutton 57691899
PUSH BUTTON LIGHT MODULE, HARMONY XB6, 12-24 VDC, 16 MM MOUNTING DIAMETER, INTEGRAL LED, YELLOW, -25 TO +70 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON LIGHT MODULE, HARMONY XB6, 12-24 VDC, 16 MM MOUNTING DIAMETER, INTEGRAL LED, YELLOW, -25 TO +70 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pushbutton Switches
Product Number 57691899
Product Name Pushbutton
Max DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Intralogistics - Transport vehicles - Cockpit - ED - Push button - EDMBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details