Schneider Electric Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Schneider Electric XB6AV4BB

Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:Red; Forward Voltage:24VRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:Red; Forward Voltage:24VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Schneider Electric - 17C6998 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Schneider Electric
17C6998
Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Schneider Electric 17C6998
PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:Red; Forward Voltage:24VRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:Red; Forward Voltage:24VRoHS Compliant: Yes

Supplier's Site Datasheet
Pilot Light, 16Mm, Red, 24V; Led Colour Schneider Electric - 66AH7688 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 16Mm, Red, 24V; Led Colour Schneider Electric
66AH7688
Pilot Light, 16Mm, Red, 24V; Led Colour Schneider Electric 66AH7688
PILOT LIGHT, 16MM, RED, 24V; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB6 Series; SVHC:No SVHC RoHS Compliant: Yes

PILOT LIGHT, 16MM, RED, 24V; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB6 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 17C6998 66AH7688
Product Name Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Schneider Electric Pilot Light, 16Mm, Red, 24V; Led Colour Schneider Electric
LED Type Red; Red Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details