Schneider Electric Panel Mount Indicator, Led, 16Mm, Green, 24V; Led Color Schneider Electric XB6AV3BB

Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Green, 24V; Led Color Schneider Electric - 17C6997 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Green, 24V; Led Color Schneider Electric
17C6997
Panel Mount Indicator, Led, 16Mm, Green, 24V; Led Color Schneider Electric 17C6997
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17C6997
Product Name Panel Mount Indicator, Led, 16Mm, Green, 24V; Led Color Schneider Electric
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details