PILOT LIGHT, RED, 30.5MM, 240VAC; LED Color:Red; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 74AH3577 |
| Product Name | Pilot Light, Red, 30.5Mm, 240Vac; Led Color Schneider Electric |
| LED Type | Red; Red |