Schneider Electric Pilot Light, Green, 30.5Mm, 240Vac; Led Color Schneider Electric XB5FVM3

Description
PILOT LIGHT, GREEN, 30.5MM, 240VAC; LED Color:Green; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, GREEN, 30.5MM, 240VAC; LED Color:Green; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Green, 30.5Mm, 240Vac; Led Color Schneider Electric - 74AH3576 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Green, 30.5Mm, 240Vac; Led Color Schneider Electric
74AH3576
Pilot Light, Green, 30.5Mm, 240Vac; Led Color Schneider Electric 74AH3576
PILOT LIGHT, GREEN, 30.5MM, 240VAC; LED Color:Green; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes

PILOT LIGHT, GREEN, 30.5MM, 240VAC; LED Color:Green; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74AH3576
Product Name Pilot Light, Green, 30.5Mm, 240Vac; Led Color Schneider Electric
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
LED Indication - Discrete - 516-ASCKCF00-AP5R5010402CT-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green
Peak Wavelength 573 nm (5730 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details