Schneider Electric Pilot Light, White, 30.5Mm, 120Vac; Led Color Schneider Electric XB5FVG1

Description
PILOT LIGHT, WHITE, 30.5MM, 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes
Description
PILOT LIGHT, WHITE, 30.5MM, 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, White, 30.5Mm, 120Vac; Led Color Schneider Electric - 74AH3570 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, White, 30.5Mm, 120Vac; Led Color Schneider Electric
74AH3570
Pilot Light, White, 30.5Mm, 120Vac; Led Color Schneider Electric 74AH3570
PILOT LIGHT, WHITE, 30.5MM, 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes

PILOT LIGHT, WHITE, 30.5MM, 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74AH3570
Product Name Pilot Light, White, 30.5Mm, 120Vac; Led Color Schneider Electric
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details