Schneider Electric Pilot Light, 22Mm, Yellow, 240Vac; Led Color Schneider Electric XB5EVM8

Description
PILOT LIGHT, 22MM, YELLOW, 240VAC; LED Color:Yellow; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, YELLOW, 240VAC; LED Color:Yellow; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, Yellow, 240Vac; Led Color Schneider Electric - 94Y5374 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Yellow, 240Vac; Led Color Schneider Electric
94Y5374
Pilot Light, 22Mm, Yellow, 240Vac; Led Color Schneider Electric 94Y5374
PILOT LIGHT, 22MM, YELLOW, 240VAC; LED Color:Yellow; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

PILOT LIGHT, 22MM, YELLOW, 240VAC; LED Color:Yellow; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Pilot Light, 22Mm, Yellow, 240Vac; Led Colour Schneider Electric - 66AH7683 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Yellow, 240Vac; Led Colour Schneider Electric
66AH7683
Pilot Light, 22Mm, Yellow, 240Vac; Led Colour Schneider Electric 66AH7683
PILOT LIGHT, 22MM, YELLOW, 240VAC; LED Colour:Yellow; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series; RoHS Compliant: Yes

PILOT LIGHT, 22MM, YELLOW, 240VAC; LED Colour:Yellow; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 94Y5374 66AH7683
Product Name Pilot Light, 22Mm, Yellow, 240Vac; Led Color Schneider Electric Pilot Light, 22Mm, Yellow, 240Vac; Led Colour Schneider Electric
LED Type Yellow; Yellow Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XLVG61D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
LED Indication - Discrete - 67-1879-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0402 (1005 Metric)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers