Schneider Electric Pilot Light, 22Mm, Green, 240Vac; Led Color Schneider Electric XB5EVM3

Description
PILOT LIGHT, 22MM, GREEN, 240VAC; LED Color:Green; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, GREEN, 240VAC; LED Color:Green; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, Green, 240Vac; Led Color Schneider Electric - 94Y5370 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Green, 240Vac; Led Color Schneider Electric
94Y5370
Pilot Light, 22Mm, Green, 240Vac; Led Color Schneider Electric 94Y5370
PILOT LIGHT, 22MM, GREEN, 240VAC; LED Color:Green; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

PILOT LIGHT, 22MM, GREEN, 240VAC; LED Color:Green; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Pilot Light, 22Mm, Green, 240Vac; Led Colour Schneider Electric - 66AH7680 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Green, 240Vac; Led Colour Schneider Electric
66AH7680
Pilot Light, 22Mm, Green, 240Vac; Led Colour Schneider Electric 66AH7680
PILOT LIGHT, 22MM, GREEN, 240VAC; LED Colour:Green; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series; SVHC:No SVHCRoHS Compliant: Yes

PILOT LIGHT, 22MM, GREEN, 240VAC; LED Colour:Green; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 94Y5370 66AH7680
Product Name Pilot Light, 22Mm, Green, 240Vac; Led Color Schneider Electric Pilot Light, 22Mm, Green, 240Vac; Led Colour Schneider Electric
LED Type Green; Green Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details