Schneider Electric Pilot Light, 22Mm, Yellow, 24Vdc; Led Colour Schneider Electric XB5EVB8

Description
PILOT LIGHT, 22MM, YELLOW, 24VDC; LED Colour:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series; RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, YELLOW, 24VDC; LED Colour:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, Yellow, 24Vdc; Led Colour Schneider Electric - 66AH7675 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Yellow, 24Vdc; Led Colour Schneider Electric
66AH7675
Pilot Light, 22Mm, Yellow, 24Vdc; Led Colour Schneider Electric 66AH7675
PILOT LIGHT, 22MM, YELLOW, 24VDC; LED Colour:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series; RoHS Compliant: Yes

PILOT LIGHT, 22MM, YELLOW, 24VDC; LED Colour:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 66AH7675
Product Name Pilot Light, 22Mm, Yellow, 24Vdc; Led Colour Schneider Electric
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
UV Emitters - MTSM405UV-D5120 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details