Schneider Electric Pilot Light, 22Mm, Blue, 24Vdc; Led Color Schneider Electric XB5EVB6

Description
PILOT LIGHT, 22MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, Blue, 24Vdc; Led Color Schneider Electric - 94Y5362 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Blue, 24Vdc; Led Color Schneider Electric
94Y5362
Pilot Light, 22Mm, Blue, 24Vdc; Led Color Schneider Electric 94Y5362
PILOT LIGHT, 22MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

PILOT LIGHT, 22MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94Y5362
Product Name Pilot Light, 22Mm, Blue, 24Vdc; Led Color Schneider Electric
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Indication - Discrete - 516-2133-2-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 629 nm (4650 to 6290 Å)
View Details
2 suppliers
Specs
LED Type Green; Green (x 20)
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 160 degrees
View Details