Schneider Electric Pilot Light, 22Mm, Green, 24Vdc; Led Colour Schneider Electric XB5EVB3

Description
PILOT LIGHT, 22MM, GREEN, 24VDC; LED Colour:Green; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, GREEN, 24VDC; LED Colour:Green; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, Green, 24Vdc; Led Colour Schneider Electric - 66AH7671 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Green, 24Vdc; Led Colour Schneider Electric
66AH7671
Pilot Light, 22Mm, Green, 24Vdc; Led Colour Schneider Electric 66AH7671
PILOT LIGHT, 22MM, GREEN, 24VDC; LED Colour:Green; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series; SVHC:No SVHC RoHS Compliant: Yes

PILOT LIGHT, 22MM, GREEN, 24VDC; LED Colour:Green; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 66AH7671
Product Name Pilot Light, 22Mm, Green, 24Vdc; Led Colour Schneider Electric
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Point Source Emitter - MTPS3085MC - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Flat Top Ceramic SMT
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details
Oval LED lamps - SLI-430U2R - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ4
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers