Broadcom Inc. LED Indication - Discrete AEMD-CM1L-34B02

Description
Green 527nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing
Request a Quote Datasheet
Description
Green 527nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-AEMD-CM1L-34B02TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-CM1L-34B02TR-ND
LED Indication - Discrete 516-AEMD-CM1L-34B02TR-ND
Green 527nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Green 527nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-CM1L-34B02CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-CM1L-34B02CT-ND
LED Indication - Discrete 516-AEMD-CM1L-34B02CT-ND
Green 527nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Green 527nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-CM1L-34B02DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-CM1L-34B02DKR-ND
LED Indication - Discrete 516-AEMD-CM1L-34B02DKR-ND
Green 527nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Green 527nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-AEMD-CM1L-34B02TR-ND
Product Name LED Indication - Discrete
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
Led, Plcc4, 0.5W, White 4000K, 35Lm; Led Colour Broadcom - 36AJ8268 - Newark, An Avnet Company
Specs
LED Package: 2.4mm
LED Type White
Viewing Angle 120 degrees
View Details
LED White Lighting - 1416-L128-3080EC3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers