Schneider Electric Pilot Light, 3 Led, White, 30Mm, 450Vac; Forward Current If Schneider Electric XB5EV57L4

Description
PILOT LIGHT, 3 LED, WHITE, 30MM, 450VAC; Forward Current If:2.6mA RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 3 LED, WHITE, 30MM, 450VAC; Forward Current If:2.6mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 3 Led, White, 30Mm, 450Vac; Forward Current If Schneider Electric - 77AH0455 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 3 Led, White, 30Mm, 450Vac; Forward Current If Schneider Electric
77AH0455
Pilot Light, 3 Led, White, 30Mm, 450Vac; Forward Current If Schneider Electric 77AH0455
PILOT LIGHT, 3 LED, WHITE, 30MM, 450VAC; Forward Current If:2.6mA RoHS Compliant: Yes

PILOT LIGHT, 3 LED, WHITE, 30MM, 450VAC; Forward Current If:2.6mA RoHS Compliant: Yes

Supplier's Site
Pilot Light, Volt Indicator, 30Mm, White; Led Colour Schneider Electric - 66AH7685 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Volt Indicator, 30Mm, White; Led Colour Schneider Electric
66AH7685
Pilot Light, Volt Indicator, 30Mm, White; Led Colour Schneider Electric 66AH7685
PILOT LIGHT, VOLT INDICATOR, 30MM, WHITE; LED Colour:White; Operating Voltage:400VAC; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP55, IP67; Product Range:Harmony XB5 Series; SVHC:No RoHS Compliant: Yes

PILOT LIGHT, VOLT INDICATOR, 30MM, WHITE; LED Colour:White; Operating Voltage:400VAC; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP55, IP67; Product Range:Harmony XB5 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 77AH0455 66AH7685
Product Name Pilot Light, 3 Led, White, 30Mm, 450Vac; Forward Current If Schneider Electric Pilot Light, Volt Indicator, 30Mm, White; Led Colour Schneider Electric
Forward Current 2.6 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918828 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details