Schneider Electric Mono Function Timer, 0.5-10S, Panel; Product Range Schneider Electric XB5DTGM2

Description
MONO FUNCTION TIMER, 0.5-10S, PANEL; Product Range:Harmony XB5 Series; Timer Functions:Delay on Energisation; No. of Timing Ranges:-; Time Min:0.5s; Time Max:10s; Timer Output:-; Supply Voltage Max:240V; Current Rating Nom:- RoHS Compliant: Yes
Datasheet
Description
MONO FUNCTION TIMER, 0.5-10S, PANEL; Product Range:Harmony XB5 Series; Timer Functions:Delay on Energisation; No. of Timing Ranges:-; Time Min:0.5s; Time Max:10s; Timer Output:-; Supply Voltage Max:240V; Current Rating Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mono Function Timer, 0.5-10S, Panel; Product Range Schneider Electric - 49AC2988 - Newark, An Avnet Company
Chicago, IL, United States
Mono Function Timer, 0.5-10S, Panel; Product Range Schneider Electric
49AC2988
Mono Function Timer, 0.5-10S, Panel; Product Range Schneider Electric 49AC2988
MONO FUNCTION TIMER, 0.5-10S, PANEL; Product Range:Harmony XB5 Series; Timer Functions:Delay on Energisation; No. of Timing Ranges:-; Time Min:0.5s; Time Max:10s; Timer Output:-; Supply Voltage Max:240V; Current Rating Nom:- RoHS Compliant: Yes

MONO FUNCTION TIMER, 0.5-10S, PANEL; Product Range:Harmony XB5 Series; Timer Functions:Delay on Energisation; No. of Timing Ranges:-; Time Min:0.5s; Time Max:10s; Timer Output:-; Supply Voltage Max:240V; Current Rating Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 49AC2988
Product Name Mono Function Timer, 0.5-10S, Panel; Product Range Schneider Electric
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

HK-47 AC, DC Series -  - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 8619863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 2
View Details