Schneider Electric Panel Indicator, Red, 120Vac, 22Mm; Led Colour Schneider Electric XB5AVG4

Description
PANEL INDICATOR, RED, 120VAC, 22MM; LED Colour:Red; Operating Voltage:120VAC; Mounting Hole Dia:22mm; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:-; SVHC:No SVHC (15-Jan-2018); Contact Current Max:1.2A; Contact Voltage AC RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 120VAC, 22MM; LED Colour:Red; Operating Voltage:120VAC; Mounting Hole Dia:22mm; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:-; SVHC:No SVHC (15-Jan-2018); Contact Current Max:1.2A; Contact Voltage AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 120Vac, 22Mm; Led Colour Schneider Electric - 66AH7646 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 120Vac, 22Mm; Led Colour Schneider Electric
66AH7646
Panel Indicator, Red, 120Vac, 22Mm; Led Colour Schneider Electric 66AH7646
PANEL INDICATOR, RED, 120VAC, 22MM; LED Colour:Red; Operating Voltage:120VAC; Mounting Hole Dia:22mm; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:-; SVHC:No SVHC (15-Jan-2018); Contact Current Max:1.2A; Contact Voltage AC RoHS Compliant: Yes

PANEL INDICATOR, RED, 120VAC, 22MM; LED Colour:Red; Operating Voltage:120VAC; Mounting Hole Dia:22mm; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:-; SVHC:No SVHC (15-Jan-2018); Contact Current Max:1.2A; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site
Panel Indicator, Red, 120Vac, 22Mm; Led Color Schneider Electric - 80C6596 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 120Vac, 22Mm; Led Color Schneider Electric
80C6596
Panel Indicator, Red, 120Vac, 22Mm; Led Color Schneider Electric 80C6596
PANEL INDICATOR, RED, 120VAC, 22MM; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 120VAC, 22MM; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 66AH7646 80C6596
Product Name Panel Indicator, Red, 120Vac, 22Mm; Led Colour Schneider Electric Panel Indicator, Red, 120Vac, 22Mm; Led Color Schneider Electric
LED Type Red Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
UV Emitter - MT5400-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
View Details
Single Rank Mini-mold Chip LED - SML-D15DW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers