Schneider Electric Panel Indicator, Green, 24V, 22Mm; Led Colour Schneider Electric XB5AVB3

Description
PANEL INDICATOR, GREEN, 24V, 22MM; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:XB5 Series; SVHC:No SVHC (15-Jan-2018); Contact Voltage AC Nom:24V; RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 24V, 22MM; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:XB5 Series; SVHC:No SVHC (15-Jan-2018); Contact Voltage AC Nom:24V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 24V, 22Mm; Led Colour Schneider Electric - 66AH7640 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 24V, 22Mm; Led Colour Schneider Electric
66AH7640
Panel Indicator, Green, 24V, 22Mm; Led Colour Schneider Electric 66AH7640
PANEL INDICATOR, GREEN, 24V, 22MM; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:XB5 Series; SVHC:No SVHC (15-Jan-2018); Contact Voltage AC Nom:24V; RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 24V, 22MM; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:XB5 Series; SVHC:No SVHC (15-Jan-2018); Contact Voltage AC Nom:24V; RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Indicator, Green, 24V, 22Mm; Led Color Schneider Electric - 80C6590 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 24V, 22Mm; Led Color Schneider Electric
80C6590
Panel Indicator, Green, 24V, 22Mm; Led Color Schneider Electric 80C6590
PANEL INDICATOR, GREEN, 24V, 22MM; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 24V, 22MM; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 66AH7640 80C6590
Product Name Panel Indicator, Green, 24V, 22Mm; Led Colour Schneider Electric Panel Indicator, Green, 24V, 22Mm; Led Color Schneider Electric
LED Type Green Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-M9N2-XX57-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers