Schneider Electric Pilot Light, 24V, Blue; Led Color Schneider Electric XB4FVB6

Description
PILOT LIGHT, 24V, BLUE; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 24V, BLUE; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 24V, Blue; Led Color Schneider Electric - 74AH3496 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 24V, Blue; Led Color Schneider Electric
74AH3496
Pilot Light, 24V, Blue; Led Color Schneider Electric 74AH3496
PILOT LIGHT, 24V, BLUE; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes

PILOT LIGHT, 24V, BLUE; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74AH3496
Product Name Pilot Light, 24V, Blue; Led Color Schneider Electric
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Super Nova 2 LED Module Daylight White - MD-EL-SN2-DW - ECO Light LED
Specs
LED Type White
Optical Power Output 600 milliwatts
View Details
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details