Schneider Electric Led Pilot Light, Orange, 30.5Mm, 24V; Led Color Schneider Electric XB4FVB5

Description
LED PILOT LIGHT, ORANGE, 30.5MM, 24V; LED Color:Orange; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK06, NEMA 4, NEMA 4X, NEMA 12, NEMA 13RoHS Compliant: Yes
Datasheet
Description
LED PILOT LIGHT, ORANGE, 30.5MM, 24V; LED Color:Orange; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK06, NEMA 4, NEMA 4X, NEMA 12, NEMA 13RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Pilot Light, Orange, 30.5Mm, 24V; Led Color Schneider Electric - 74AH3495 - Newark, An Avnet Company
Chicago, IL, United States
Led Pilot Light, Orange, 30.5Mm, 24V; Led Color Schneider Electric
74AH3495
Led Pilot Light, Orange, 30.5Mm, 24V; Led Color Schneider Electric 74AH3495
LED PILOT LIGHT, ORANGE, 30.5MM, 24V; LED Color:Orange; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK06, NEMA 4, NEMA 4X, NEMA 12, NEMA 13RoHS Compliant: Yes

LED PILOT LIGHT, ORANGE, 30.5MM, 24V; LED Color:Orange; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK06, NEMA 4, NEMA 4X, NEMA 12, NEMA 13RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74AH3495
Product Name Led Pilot Light, Orange, 30.5Mm, 24V; Led Color Schneider Electric
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details