Schneider Electric Led Pilot Light, Red, 30.5Mm, 24V; Led Color Schneider Electric XB4FVB4

Description
LED PILOT LIGHT, RED, 30.5MM, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK06, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes
Datasheet
Description
LED PILOT LIGHT, RED, 30.5MM, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK06, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Pilot Light, Red, 30.5Mm, 24V; Led Color Schneider Electric - 74AH3494 - Newark, An Avnet Company
Chicago, IL, United States
Led Pilot Light, Red, 30.5Mm, 24V; Led Color Schneider Electric
74AH3494
Led Pilot Light, Red, 30.5Mm, 24V; Led Color Schneider Electric 74AH3494
LED PILOT LIGHT, RED, 30.5MM, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK06, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes

LED PILOT LIGHT, RED, 30.5MM, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK06, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74AH3494
Product Name Led Pilot Light, Red, 30.5Mm, 24V; Led Color Schneider Electric
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
High Brightness LED - C503B-WAN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details
Infrared Light Emitting Diode Top View Type - SIR-56ST3F - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
Peak Wavelength 950 nm (9500 Å)
Viewing Angle 15 degrees
View Details
3 suppliers