Schneider Electric Panel Indicator, Red, 120Vac, 22Mm; Led Color Schneider Electric XB4BVG4

Description
PANEL INDICATOR, RED, 120VAC, 22MM; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4X, NEMA 13; Actuator / Cap Colour:RedRoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 120VAC, 22MM; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4X, NEMA 13; Actuator / Cap Colour:RedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 120Vac, 22Mm; Led Color Schneider Electric - 11R7917 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 120Vac, 22Mm; Led Color Schneider Electric
11R7917
Panel Indicator, Red, 120Vac, 22Mm; Led Color Schneider Electric 11R7917
PANEL INDICATOR, RED, 120VAC, 22MM; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4X, NEMA 13; Actuator / Cap Colour:RedRoHS Compliant: Yes

PANEL INDICATOR, RED, 120VAC, 22MM; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4X, NEMA 13; Actuator / Cap Colour:RedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 11R7917
Product Name Panel Indicator, Red, 120Vac, 22Mm; Led Color Schneider Electric
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2035770 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details