Schneider Electric Led; Led Color Schneider Electric XB4BVB3

Description
LED; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:-; Product Range:-; For Use With:Square D XB4 Series Pushbutton Switches; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
LED; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:-; Product Range:-; For Use With:Square D XB4 Series Pushbutton Switches; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led; Led Color Schneider Electric - 80C6513 - Newark, An Avnet Company
Chicago, IL, United States
Led; Led Color Schneider Electric
80C6513
Led; Led Color Schneider Electric 80C6513
LED; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:-; Product Range:-; For Use With:Square D XB4 Series Pushbutton Switches; Forward Voltage:24V RoHS Compliant: Yes

LED; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:-; Product Range:-; For Use With:Square D XB4 Series Pushbutton Switches; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet
Pilot Light, 22Mm, Green, 24V; Led Colour Schneider Electric - 66AH7561 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Green, 24V; Led Colour Schneider Electric
66AH7561
Pilot Light, 22Mm, Green, 24V; Led Colour Schneider Electric 66AH7561
PILOT LIGHT, 22MM, GREEN, 24V; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB4 Series; SVHC:No SVHC RoHS Compliant: Yes

PILOT LIGHT, 22MM, GREEN, 24V; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB4 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 80C6513 66AH7561
Product Name Led; Led Color Schneider Electric Pilot Light, 22Mm, Green, 24V; Led Colour Schneider Electric
LED Type Green; Green Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details