Schneider Electric Pilot Light, 22Mm, White, 24V; Led Colour Schneider Electric XB4BVB1

Description
PILOT LIGHT, 22MM, WHITE, 24V; LED Colour:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB4 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, WHITE, 24V; LED Colour:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB4 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, White, 24V; Led Colour Schneider Electric - 66AH7560 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, White, 24V; Led Colour Schneider Electric
66AH7560
Pilot Light, 22Mm, White, 24V; Led Colour Schneider Electric 66AH7560
PILOT LIGHT, 22MM, WHITE, 24V; LED Colour:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB4 Series; SVHC:No SVHC RoHS Compliant: Yes

PILOT LIGHT, 22MM, WHITE, 24V; LED Colour:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB4 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Pilot Light, 22Mm, White, 24V; Led Color Schneider Electric - 80C6512 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, White, 24V; Led Color Schneider Electric
80C6512
Pilot Light, 22Mm, White, 24V; Led Color Schneider Electric 80C6512
PILOT LIGHT, 22MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB4 Series RoHS Compliant: Yes

PILOT LIGHT, 22MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB4 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 66AH7560 80C6512
Product Name Pilot Light, 22Mm, White, 24V; Led Colour Schneider Electric Pilot Light, 22Mm, White, 24V; Led Color Schneider Electric
LED Type White White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details