Schneider Electric Pilot Light, 22Mm, Red Lens, 250Vac; Led Colour Schneider Electric XB4BV64

Description
PILOT LIGHT, 22MM, RED LENS, 250VAC; LED Colour:-; Operating Voltage:250VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB4 Series; SVHC:No SVHC RoHS Compliant: Yes
Description
PILOT LIGHT, 22MM, RED LENS, 250VAC; LED Colour:-; Operating Voltage:250VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB4 Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, Red Lens, 250Vac; Led Colour Schneider Electric - 66AH7574 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Red Lens, 250Vac; Led Colour Schneider Electric
66AH7574
Pilot Light, 22Mm, Red Lens, 250Vac; Led Colour Schneider Electric 66AH7574
PILOT LIGHT, 22MM, RED LENS, 250VAC; LED Colour:-; Operating Voltage:250VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB4 Series; SVHC:No SVHC RoHS Compliant: Yes

PILOT LIGHT, 22MM, RED LENS, 250VAC; LED Colour:-; Operating Voltage:250VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB4 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 66AH7574
Product Name Pilot Light, 22Mm, Red Lens, 250Vac; Led Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
PICOLED™-eco Series - SML-P11VT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 626 nm (6260 Å)
View Details
2 suppliers