Schneider Electric Control Station Enclosures XAPD21

Description
Schneider Electric XAPD21
Request a Quote
Description
Schneider Electric XAPD21
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Station Enclosures - 2564824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Station Enclosures
2564824
Control Station Enclosures 2564824
Schneider Electric XAPD21

Schneider Electric XAPD21

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2564824
Product Name Control Station Enclosures
Type Pushbutton Enclosures
Depth 1.93 inch (49 mm)
Material Die Cast Zinc
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details