The W172DIP-20 is a dual in-line packaged reed relay with a DPDT contact configuration, rated for a maximum switching load of 0.25 A at 100 VDC (4 VA) and a continuous carry current of 1.0 A. It has a 24 VDC nominal coil voltage with a coil resistance of 1066 Ω and a coil power of 540 mW maximum. Contact resistance is 200 milliohms max, with operate and release times of 1 ms or less. The relay is epoxy molded, operates from -40°C to +85°C, and has a dielectric strength of 1000 V rms across contacts and 500 V rms between insulation points. Electrical life is 50 million operations at rated load. It is through-hole mounted with standard 0.1 inch grid spacing.
RELAY, REED, DPDT, 100V, 0.25A, THT; Contact Configuration:DPDT; Coil Voltage:24VDC; Product Range:-; Relay Mounting:Through Hole; Coil Resistance:1.066kohm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 10M6282 |
| Product Name | Relay, Reed, Dpdt, 100V, 0.25A, Tht; Contact Configuration Schneider Electric/legacy Relay |
| Mounting | PCBoard; Through Hole |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Latching |
| Approvals | RoHS |