TE Connectivity Reed Relays - JWD-172-1 JWD-172-1

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1191786-JWD-172-1 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPDT (1 Form C) Contact Material: Ruthenium (Ru) Coil Resistance: 200 Ohms Coil Current: 25.0mA Operate Time: 1.5ms Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500mA Switching Voltage: 28VDC - Max Release Time: 3ms Categories: Relays Temperature Range - Operating: -35°C ~ 85°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: Not Applicable Must Operate Voltage: 3.8 VDC Must Release Voltage: 0.5 VDC
Request a Quote
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1191786-JWD-172-1 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPDT (1 Form C) Contact Material: Ruthenium (Ru) Coil Resistance: 200 Ohms Coil Current: 25.0mA Operate Time: 1.5ms Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500mA Switching Voltage: 28VDC - Max Release Time: 3ms Categories: Relays Temperature Range - Operating: -35°C ~ 85°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: Not Applicable Must Operate Voltage: 3.8 VDC Must Release Voltage: 0.5 VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - JWD-172-1 - 1191786-JWD-172-1 - Win Source Electronics
Laguna Hills, CA, United States
Reed Relays - JWD-172-1
1191786-JWD-172-1
Reed Relays - JWD-172-1 1191786-JWD-172-1
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1191786-JWD-172-1 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPDT (1 Form C) Contact Material: Ruthenium (Ru) Coil Resistance: 200 Ohms Coil Current: 25.0mA Operate Time: 1.5ms Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500mA Switching Voltage: 28VDC - Max Release Time: 3ms Categories: Relays Temperature Range - Operating: -35°C ~ 85°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: Not Applicable Must Operate Voltage: 3.8 VDC Must Release Voltage: 0.5 VDC

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1191786-JWD-172-1
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPDT (1 Form C)
Contact Material: Ruthenium (Ru)
Coil Resistance: 200 Ohms
Coil Current: 25.0mA
Operate Time: 1.5ms
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 500mA
Switching Voltage: 28VDC - Max
Release Time: 3ms
Categories: Relays
Temperature Range - Operating: -35°C ~ 85°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: Not Applicable
Must Operate Voltage: 3.8 VDC
Must Release Voltage: 0.5 VDC

Buy Now
Relays - Reed Relays JWD-172-1
RELAY REED SPDT 500MA 5V

RELAY REED SPDT 500MA 5V

Supplier's Site
Jwd-172-1=Reed Relays Potter&brumfield Te Connectivity - 49M0873 - Newark, An Avnet Company
Chicago, IL, United States
Jwd-172-1=Reed Relays Potter&brumfield Te Connectivity
49M0873
Jwd-172-1=Reed Relays Potter&brumfield Te Connectivity 49M0873
JWD-172-1=REED RELAYS

JWD-172-1=REED RELAYS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Electromechanical Relays
Product Number 1191786-JWD-172-1 JWD-172-1 49M0873
Product Name Reed Relays - JWD-172-1 Relays - Reed Relays Jwd-172-1=Reed Relays Potter&brumfield Te Connectivity
Mounting PCBoard; Through Hole Through Hole
Resistance 200 ohms
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data