Magnecraft Relay, Reed, Spst-Nc, 100V, 0.5A, Tht; Contact Configuration Schneider Electric/legacy Relay W171DIP-17

Description
RELAY, REED, SPST-NC, 100V, 0.5A, THT; Contact Configuration:SPST-N C; Coil Voltage:5VDC; Product Range:171DIP Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes
Datasheet
Description
RELAY, REED, SPST-NC, 100V, 0.5A, THT; Contact Configuration:SPST-N C; Coil Voltage:5VDC; Product Range:171DIP Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spst-Nc, 100V, 0.5A, Tht; Contact Configuration Schneider Electric/legacy Relay - 10M6264 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-Nc, 100V, 0.5A, Tht; Contact Configuration Schneider Electric/legacy Relay
10M6264
Relay, Reed, Spst-Nc, 100V, 0.5A, Tht; Contact Configuration Schneider Electric/legacy Relay 10M6264
RELAY, REED, SPST-NC, 100V, 0.5A, THT; Contact Configuration:SPST-N C; Coil Voltage:5VDC; Product Range:171DIP Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, SPST-NC, 100V, 0.5A, THT; Contact Configuration:SPST-NC; Coil Voltage:5VDC; Product Range:171DIP Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;Reed;Power;SPST-NC;Cur-Rtg 0.5A;Ctrl-V 5DC;Vol-Rtg 60/100AC/DC;PCB Mnt - 70185492 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;Reed;Power;SPST-NC;Cur-Rtg 0.5A;Ctrl-V 5DC;Vol-Rtg 60/100AC/DC;PCB Mnt
70185492
Relay;Reed;Power;SPST-NC;Cur-Rtg 0.5A;Ctrl-V 5DC;Vol-Rtg 60/100AC/DC;PCB Mnt 70185492
Rhodium Contact, -40 to + 85 °C Operating Temperature Range, Miniature Reed Relays Hermetically sealed and resistance to atmospheric contaminations. Fast operate and release times and when operated within their rated contact loads, have very long life. Glass insulation material, thermo set plastic enclosure material.

Rhodium Contact, -40 to + 85 °C Operating Temperature Range, Miniature Reed Relays
Hermetically sealed and resistance to atmospheric contaminations. Fast operate and release times and when operated within their rated contact loads, have very long life. Glass insulation material, thermo set plastic enclosure material.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Reed Relays Reed Relays
Product Number 10M6264 70185492
Product Name Relay, Reed, Spst-Nc, 100V, 0.5A, Tht; Contact Configuration Schneider Electric/legacy Relay Relay;Reed;Power;SPST-NC;Cur-Rtg 0.5A;Ctrl-V 5DC;Vol-Rtg 60/100AC/DC;PCB Mnt
Mounting PCBoard; Through Hole PCBoard
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Latching
Approvals RoHS RoHS; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 3-1393763-6 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Reed Relays - 1782725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR091C09 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Double Throw
View Details