Magnecraft Relay;Reed;Power;SPST-NO;Cur-Rtg 0.5A;Ctrl-V 12DC;Vol-Rtg 120/100AC/DC;PCB Mnt W107DIP-3

Description
Rhodium Contact, -40 to + 85 °C Operating Temperature Range, Miniature Reed Relays Hermetically sealed and resistance to atmospheric contaminations. Fast operate and release times and when operated within their rated contact loads, have very long life. Glass insulation material, thermo set plastic enclosure material.
Description
Rhodium Contact, -40 to + 85 °C Operating Temperature Range, Miniature Reed Relays Hermetically sealed and resistance to atmospheric contaminations. Fast operate and release times and when operated within their rated contact loads, have very long life. Glass insulation material, thermo set plastic enclosure material.

Suppliers

Company
Product
Description
Supplier Links
Relay;Reed;Power;SPST-NO;Cur-Rtg 0.5A;Ctrl-V 12DC;Vol-Rtg 120/100AC/DC;PCB Mnt - 70185465 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;Reed;Power;SPST-NO;Cur-Rtg 0.5A;Ctrl-V 12DC;Vol-Rtg 120/100AC/DC;PCB Mnt
70185465
Relay;Reed;Power;SPST-NO;Cur-Rtg 0.5A;Ctrl-V 12DC;Vol-Rtg 120/100AC/DC;PCB Mnt 70185465
Rhodium Contact, -40 to + 85 °C Operating Temperature Range, Miniature Reed Relays Hermetically sealed and resistance to atmospheric contaminations. Fast operate and release times and when operated within their rated contact loads, have very long life. Glass insulation material, thermo set plastic enclosure material.

Rhodium Contact, -40 to + 85 °C Operating Temperature Range, Miniature Reed Relays
Hermetically sealed and resistance to atmospheric contaminations. Fast operate and release times and when operated within their rated contact loads, have very long life. Glass insulation material, thermo set plastic enclosure material.

Supplier's Site
Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Schneider Electric/legacy Relay - 10M6252 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Schneider Electric/legacy Relay
10M6252
Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Schneider Electric/legacy Relay 10M6252
RELAY, REED, SPST-NO, 100V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:107DIP Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 100V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:107DIP Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number 70185465 10M6252
Product Name Relay;Reed;Power;SPST-NO;Cur-Rtg 0.5A;Ctrl-V 12DC;Vol-Rtg 120/100AC/DC;PCB Mnt Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Schneider Electric/legacy Relay
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Approvals RoHS; RoHS RoHS
Operating Temp -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - PB694-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
Reed Relays - 2700008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; PCB Mount
Approvals RoHS
Maximum Switching Current 0.50 amps
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR3O1A05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Single Pole (SP)
Throw Single Throw
View Details