Schneider Electric Motorised Valves VZ219E-20BP09

Description
VANNE 2V PN16 DN20 KV 6
Request a Quote
Description
VANNE 2V PN16 DN20 KV 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motorised Valves - 459721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motorised Valves
459721
Motorised Valves 459721
VANNE 2V PN16 DN20 KV 6

VANNE 2V PN16 DN20 KV 6

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 459721
Product Name Motorised Valves
Primary Material Brass / Bronze; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514314 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U; PE
Valve Size 3.46 inch (88.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123719040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.94 inch (100.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
187 Selective Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details