Juno Lighting Group Fluorescent Undercabinet Fixture ULX424-WH

Description
APPLIANCE WHITE COLOR 24 INCH 3-1/2 INCH 1-3/16 INCH 4 LAMP(S) 18 W T5 WEDGE BASE XENON LAMP TYPE 12 V LAMP/BALLAST VOLTAGE FROSTED TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 65.6 W OPERATING CURRENT 0.55 AMPERE POWER FACTOR 0.99 ULX424 MODEL
Datasheet
Description
APPLIANCE WHITE COLOR 24 INCH 3-1/2 INCH 1-3/16 INCH 4 LAMP(S) 18 W T5 WEDGE BASE XENON LAMP TYPE 12 V LAMP/BALLAST VOLTAGE FROSTED TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 65.6 W OPERATING CURRENT 0.55 AMPERE POWER FACTOR 0.99 ULX424 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Undercabinet Fixture - ULX424-WH - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Undercabinet Fixture
ULX424-WH
Fluorescent Undercabinet Fixture ULX424-WH
APPLIANCE WHITE COLOR 24 INCH 3-1/2 INCH 1-3/16 INCH 4 LAMP(S) 18 W T5 WEDGE BASE XENON LAMP TYPE 12 V LAMP/BALLAST VOLTAGE FROSTED TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 65.6 W OPERATING CURRENT 0.55 AMPERE POWER FACTOR 0.99 ULX424 MODEL
  • APPLIANCE WHITE COLOR
  • 24 INCH
  • 3-1/2 INCH
  • 1-3/16 INCH
  • 4 LAMP(S)
  • 18 W T5 WEDGE BASE XENON LAMP TYPE
  • 12 V LAMP/BALLAST VOLTAGE
  • FROSTED TEMPERED GLASS LENS TYPE
  • APPROVAL UL, CUL
  • INPUT POWER 65.6 W
  • OPERATING CURRENT 0.55 AMPERE
  • POWER FACTOR 0.99
  • ULX424 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ULX424-WH
Product Name Fluorescent Undercabinet Fixture
Lamp Type Xenon
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details