Schneider Electric
PLC Modules
TM5SDI4DFS
Description
MOD. FS 4DI 24VDC SINK
Request a Quote
Email Supplier
Datasheet
Description
MOD. FS 4DI 24VDC SINK
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Data Input Modules |
|
Product Number
|
4008-TM5SDI4DFS-ND |
|
Product Name
|
PLC Modules |
|
Operating Temperature
|
14 to 131 F (-10 to 55 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
ECON Technologies Co.,Ltd
Sampling Frequency
205 kHz
Resolution
24 bits
Architecture
Analog; Digital
View Details
Operating Temperature
32 to 131 F (0 to 55 C)
View Details
2 suppliers
Form Factor
DIN Rail; DIN-rail
Filter / Amplifier
Filter
DC Voltage
Wet Contact Rated voltage: 24 VDC Logic level 1: 10~30 VDC Logic level 0: 0~3 VDC
View Details
2 suppliers
Lake Shore Cryotronics, Inc.
Form Factor
DIN Rail
Host Connection
USB
Agency Approval
RoHS, CE
View Details