The E1 Plus 193S-EEPP is a single-phase electronic overload relay designed for motor protection with a current adjustment range of 1.0 to 5.0 A. It features selectable trip classes of 10, 15, 20, or 30 and both automatic and manual reset options. The relay includes screw-type control terminals, an isolated contact configuration with a B600 rating, and a 5:1 adjustment range. It is equipped with thermal memory, phase loss detection, and an over-molded power connection design for durability. The device is self-powered and compatible with DIN rail and panel mounting. It meets EN 60947-4-1, EN 60947-5-1, CSA 22.2 No. 14, UL 508, and CE Marked standards and is c-UL-us listed.
Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 1.0-5.0A (1 Phase), Pass-thru
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 193S-EEPP |
| Product Name | E1 Plus 1-5 A Overload Relay |