Schneider Electric Sensor Cord, M12 Plug-Rcpt, 30M; Connector Type A Telemecanique Sensors TCSMCN1M1F30

Description
SENSOR CORD, M12 PLUG-RCPT, 30M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:-; Cable Length - Metric:30m; Cable Length - Imperial:98.4ft; Product Range:
Datasheet
Description
SENSOR CORD, M12 PLUG-RCPT, 30M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:-; Cable Length - Metric:30m; Cable Length - Imperial:98.4ft; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, M12 Plug-Rcpt, 30M; Connector Type A Telemecanique Sensors - 85R3523 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 Plug-Rcpt, 30M; Connector Type A Telemecanique Sensors
85R3523
Sensor Cord, M12 Plug-Rcpt, 30M; Connector Type A Telemecanique Sensors 85R3523
SENSOR CORD, M12 PLUG-RCPT, 30M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:-; Cable Length - Metric:30m; Cable Length - Imperial:98.4ft; Product Range:

SENSOR CORD, M12 PLUG-RCPT, 30M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:-; Cable Length - Metric:30m; Cable Length - Imperial:98.4ft; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85R3523
Product Name Sensor Cord, M12 Plug-Rcpt, 30M; Connector Type A Telemecanique Sensors
Cable Length 98.43 ft (300 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1082628-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1804 ft (0.5500 dm)
View Details