TE Connectivity RF Cable Assemblies 1082628-1

Description
Body Features Color : Blue Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : FEP Fluorocarbon Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Dimensions Conductor Size (AWG) : 30 Overall Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 1000 Voltage : 250 VAC Mechanical Attachment Mating Diameter (MM) : 2.5 Other Cable Assembly Length : .055 M  [.18 FT ] Dielectric Material : PTFE Fluorocarbon Product Type Features Cable Assembly Type : RF Coax Cable Assembly Coaxial Cable Type : 9960-48 Connector Type (End A) : SSMT Right Angle Jack Connector Type (End B) : SSMT Right Angle Jack Product Type : Cable Assembly RF Connector Type : Micro Miniature Shielded : Yes Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Color : Blue Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : FEP Fluorocarbon Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Dimensions Conductor Size (AWG) : 30 Overall Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 1000 Voltage : 250 VAC Mechanical Attachment Mating Diameter (MM) : 2.5 Other Cable Assembly Length : .055 M  [.18 FT ] Dielectric Material : PTFE Fluorocarbon Product Type Features Cable Assembly Type : RF Coax Cable Assembly Coaxial Cable Type : 9960-48 Connector Type (End A) : SSMT Right Angle Jack Connector Type (End B) : SSMT Right Angle Jack Product Type : Cable Assembly RF Connector Type : Micro Miniature Shielded : Yes Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1082628-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1082628-1
RF Cable Assemblies 1082628-1
Body Features Color : Blue Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : FEP Fluorocarbon Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Dimensions Conductor Size (AWG) : 30 Overall Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 1000 Voltage : 250 VAC Mechanical Attachment Mating Diameter (MM) : 2.5 Other Cable Assembly Length : .055 M  [.18 FT ] Dielectric Material : PTFE Fluorocarbon Product Type Features Cable Assembly Type : RF Coax Cable Assembly Coaxial Cable Type : 9960-48 Connector Type (End A) : SSMT Right Angle Jack Connector Type (End B) : SSMT Right Angle Jack Product Type : Cable Assembly RF Connector Type : Micro Miniature Shielded : Yes Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Color : Blue
  • Conductor Material : Copper Clad Steel
  • Conductor Plating Material : Silver
  • Jacket Material : FEP Fluorocarbon
  • Shield Material : Copper Wire
  • Shield Plating Material : Silver

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating : Gold
  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold

Dimensions


  • Conductor Size (AWG) : 30
  • Overall Outside Cable Diameter : 1.32 MM  [.052 INCH ]
  • Wire Size (MMSQ) : .0509
  • Wire Size (AWG) : 30
  • Wire Size (CMA) : 100.5

Electrical Characteristics


  • Connector Impedance (OHM) : 50
  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 1000
  • Voltage : 250 VAC

Mechanical Attachment


  • Mating Diameter (MM) : 2.5

Other


  • Cable Assembly Length : .055 M  [.18 FT ]
  • Dielectric Material : PTFE Fluorocarbon

Product Type Features


  • Cable Assembly Type : RF Coax Cable Assembly
  • Coaxial Cable Type : 9960-48
  • Connector Type (End A) : SSMT Right Angle Jack
  • Connector Type (End B) : SSMT Right Angle Jack
  • Product Type : Cable Assembly
  • RF Connector Type : Micro Miniature
  • Shielded : Yes

Signal Characteristics


  • Frequency (GHZ) : DC - 6

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1082628-1
Product Name RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 074615-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers