Juno Lighting Group Incandescent Recessed Housing TC925

Description
RECESSED DOWNLIGHT HOUSING TYPE 11-1/2 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION PAR38 LAMP TYPE 250 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING, BLACK PAINTED 22 GAUGE STEEL HOUSING, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (4) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8-1/2 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V TC MODEL
Datasheet
Description
RECESSED DOWNLIGHT HOUSING TYPE 11-1/2 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION PAR38 LAMP TYPE 250 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING, BLACK PAINTED 22 GAUGE STEEL HOUSING, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (4) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8-1/2 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - TC925 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
TC925
Incandescent Recessed Housing TC925
RECESSED DOWNLIGHT HOUSING TYPE 11-1/2 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION PAR38 LAMP TYPE 250 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING, BLACK PAINTED 22 GAUGE STEEL HOUSING, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (4) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8-1/2 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V TC MODEL
  • RECESSED DOWNLIGHT HOUSING TYPE
  • 11-1/2 INCH
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • PAR38 LAMP TYPE
  • 250 W LAMP WATTAGE
  • 16 GAUGE GALVANIZED STEEL RING, BLACK PAINTED 22 GAUGE STEEL HOUSING, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (4) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 8-1/2 INCH CEILING OPENING SIZE
  • VOLTAGE RATING 120 V
  • TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number TC925
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details