Juno Lighting Group Incandescent Recessed Housing TC906H

Description
SINGLE WALL WASH DOWNLIGHT ROUGH-IN HOUSING TYPE 6-1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION A19/A21 LAMP TYPE 100 W (A19), 150 W (A21) LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING, EXTRUDED ALUMINUM SOCKET HOUSING, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V TC MODEL
Datasheet
Description
SINGLE WALL WASH DOWNLIGHT ROUGH-IN HOUSING TYPE 6-1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION A19/A21 LAMP TYPE 100 W (A19), 150 W (A21) LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING, EXTRUDED ALUMINUM SOCKET HOUSING, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - TC906H - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
TC906H
Incandescent Recessed Housing TC906H
SINGLE WALL WASH DOWNLIGHT ROUGH-IN HOUSING TYPE 6-1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION A19/A21 LAMP TYPE 100 W (A19), 150 W (A21) LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING, EXTRUDED ALUMINUM SOCKET HOUSING, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V TC MODEL
  • SINGLE WALL WASH DOWNLIGHT ROUGH-IN HOUSING TYPE
  • 6-1/8 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • A19/A21 LAMP TYPE
  • 100 W (A19), 150 W (A21) LAMP WATTAGE
  • 16 GAUGE GALVANIZED STEEL RING, EXTRUDED ALUMINUM SOCKET HOUSING, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 6-7/8 INCH CEILING OPENING SIZE
  • VOLTAGE RATING 120 V
  • TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number TC906H
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details