Juno Lighting GroupLow Voltage Recessed HousingTC43NR-MLV-120
Description
ADJUSTABLE RECESSED HOUSING TYPE
5-5/16 INCH
REMODEL INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
CERAMIC BI-PIN MR16 50 W HALOGEN LAMP TYPE
PAINTED BLACK STEEL PLASTER FRAME/HOUSING HOUSING MATERIAL
NON-INSULATED CEILING TYPE
3-1/4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
120 V MAGNETIC TRANSFORMER TYPE
(3) 1/2 INCH, (2) NON-METALLIC SHEATHED CABLE KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
4-7/16 INCH CEILING OPENING SIZE
ACULUX[TM] BRAND
SIZE 10-3/16 INCH L
TC MODEL
Juno Lighting Group
Done
Datasheet
Description
ADJUSTABLE RECESSED HOUSING TYPE
5-5/16 INCH
REMODEL INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
CERAMIC BI-PIN MR16 50 W HALOGEN LAMP TYPE
PAINTED BLACK STEEL PLASTER FRAME/HOUSING HOUSING MATERIAL
NON-INSULATED CEILING TYPE
3-1/4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
120 V MAGNETIC TRANSFORMER TYPE
(3) 1/2 INCH, (2) NON-METALLIC SHEATHED CABLE KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
4-7/16 INCH CEILING OPENING SIZE
ACULUX[TM] BRAND
SIZE 10-3/16 INCH L
TC MODEL
ADJUSTABLE RECESSED HOUSING TYPE
5-5/16 INCH
REMODEL INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
CERAMIC BI-PIN MR16 50 W HALOGEN LAMP TYPE
PAINTED BLACK STEEL PLASTER FRAME/HOUSING HOUSING MATERIAL
NON-INSULATED CEILING TYPE
3-1/4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
120 V MAGNETIC TRANSFORMER TYPE
(3) 1/2 INCH, (2) NON-METALLIC SHEATHED CABLE KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
4-7/16 INCH CEILING OPENING SIZE
ACULUX[TM] BRAND
SIZE 10-3/16 INCH L
TC MODEL
ADJUSTABLE RECESSED HOUSING TYPE
5-5/16 INCH
REMODEL INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
CERAMIC BI-PIN MR16 50 W HALOGEN LAMP TYPE
PAINTED BLACK STEEL PLASTER FRAME/HOUSING HOUSING MATERIAL
NON-INSULATED CEILING TYPE
3-1/4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
120 V MAGNETIC TRANSFORMER TYPE
(3) 1/2 INCH, (2) NON-METALLIC SHEATHED CABLE KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE