Juno Lighting Group Low Voltage Recessed Housing TC43N-MLV-120

Description
ADJUSTABLE RECESSED HOUSING TYPE 5-7/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION CERAMIC BI-PIN MR16 75 W HALOGEN LAMP TYPE PAINTED BLACK STEEL PLASTER FRAME/HOUSING HOUSING MATERIAL NON-INSULATED CEILING TYPE 3-1/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V MAGNETIC TRANSFORMER TYPE (5) 1/2 INCH, (1) 3/4 INCH, (4) NON-METALLIC SHEATHED CABLE KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 4-1/4 INCH CEILING OPENING SIZE ACULUX[TM] BRAND SIZE 13-1/2 INCH L TC MODEL
Datasheet
Description
ADJUSTABLE RECESSED HOUSING TYPE 5-7/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION CERAMIC BI-PIN MR16 75 W HALOGEN LAMP TYPE PAINTED BLACK STEEL PLASTER FRAME/HOUSING HOUSING MATERIAL NON-INSULATED CEILING TYPE 3-1/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V MAGNETIC TRANSFORMER TYPE (5) 1/2 INCH, (1) 3/4 INCH, (4) NON-METALLIC SHEATHED CABLE KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 4-1/4 INCH CEILING OPENING SIZE ACULUX[TM] BRAND SIZE 13-1/2 INCH L TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - TC43N-MLV-120 - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
TC43N-MLV-120
Low Voltage Recessed Housing TC43N-MLV-120
ADJUSTABLE RECESSED HOUSING TYPE 5-7/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION CERAMIC BI-PIN MR16 75 W HALOGEN LAMP TYPE PAINTED BLACK STEEL PLASTER FRAME/HOUSING HOUSING MATERIAL NON-INSULATED CEILING TYPE 3-1/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V MAGNETIC TRANSFORMER TYPE (5) 1/2 INCH, (1) 3/4 INCH, (4) NON-METALLIC SHEATHED CABLE KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 4-1/4 INCH CEILING OPENING SIZE ACULUX[TM] BRAND SIZE 13-1/2 INCH L TC MODEL
  • ADJUSTABLE RECESSED HOUSING TYPE
  • 5-7/16 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • CERAMIC BI-PIN MR16 75 W HALOGEN LAMP TYPE
  • PAINTED BLACK STEEL PLASTER FRAME/HOUSING HOUSING MATERIAL
  • NON-INSULATED CEILING TYPE
  • 3-1/4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 120 V MAGNETIC TRANSFORMER TYPE
  • (5) 1/2 INCH, (1) 3/4 INCH, (4) NON-METALLIC SHEATHED CABLE KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 4-1/4 INCH CEILING OPENING SIZE
  • ACULUX[TM] BRAND
  • SIZE 13-1/2 INCH L
  • TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number TC43N-MLV-120
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details