Juno Lighting Group Incandescent Recessed Housing TC2

Description
DELUXE RECESSED UNIVERSAL HOUSING TYPE 7-1/2 INCH UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION A19/A21/BR30/BR40/MR 16/R20/R30/PAR16/PAR 20/PAR30/PAR30L/PAR3 8 LAMP TYPE 22 GAUGE STEEL HOUSING MATERIAL NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V SERIES TC2 MODEL
Datasheet
Description
DELUXE RECESSED UNIVERSAL HOUSING TYPE 7-1/2 INCH UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION A19/A21/BR30/BR40/MR 16/R20/R30/PAR16/PAR 20/PAR30/PAR30L/PAR3 8 LAMP TYPE 22 GAUGE STEEL HOUSING MATERIAL NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V SERIES TC2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - TC2 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
TC2
Incandescent Recessed Housing TC2
DELUXE RECESSED UNIVERSAL HOUSING TYPE 7-1/2 INCH UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION A19/A21/BR30/BR40/MR 16/R20/R30/PAR16/PAR 20/PAR30/PAR30L/PAR3 8 LAMP TYPE 22 GAUGE STEEL HOUSING MATERIAL NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V SERIES TC2 MODEL
  • DELUXE RECESSED UNIVERSAL HOUSING TYPE
  • 7-1/2 INCH
  • UL, CSA APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • A19/A21/BR30/BR40/MR16/R20/R30/PAR16/PAR20/PAR30/PAR30L/PAR38 LAMP TYPE
  • 22 GAUGE STEEL HOUSING MATERIAL
  • NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 6-7/8 INCH CEILING OPENING SIZE
  • VOLTAGE RATING 120 V
  • SERIES TC2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number TC2
Product Name Incandescent Recessed Housing
Application Marine; Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details