DELUXE RECESSED UNIVERSAL HOUSING TYPE
7-1/2 INCH
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
A19/A21/BR30/BR40/MR
16/R20/R30/PAR16/PAR
20/PAR30/PAR30L/PAR3
8 LAMP TYPE
150 W LAMP WATTAGE
WHITE PAINTED 22 GAUGE STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
6-7/8 INCH CEILING OPENING SIZE
VOLTAGE RATING 120 V
INCLUDES PUSH-IN ELECTRICAL CONNECTOR
TC MODEL
Juno Lighting Group
Done
Datasheet
Description
DELUXE RECESSED UNIVERSAL HOUSING TYPE
7-1/2 INCH
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
A19/A21/BR30/BR40/MR
16/R20/R30/PAR16/PAR
20/PAR30/PAR30L/PAR3
8 LAMP TYPE
150 W LAMP WATTAGE
WHITE PAINTED 22 GAUGE STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
6-7/8 INCH CEILING OPENING SIZE
VOLTAGE RATING 120 V
INCLUDES PUSH-IN ELECTRICAL CONNECTOR
TC MODEL
DELUXE RECESSED UNIVERSAL HOUSING TYPE
7-1/2 INCH
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
A19/A21/BR30/BR40/MR
16/R20/R30/PAR16/PAR
20/PAR30/PAR30L/PAR3
8 LAMP TYPE
150 W LAMP WATTAGE
WHITE PAINTED 22 GAUGE STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
6-7/8 INCH CEILING OPENING SIZE
VOLTAGE RATING 120 V
INCLUDES PUSH-IN ELECTRICAL CONNECTOR
TC MODEL
DELUXE RECESSED UNIVERSAL HOUSING TYPE
7-1/2 INCH
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
A19/A21/BR30/BR40/MR16/R20/R30/PAR16/PAR20/PAR30/PAR30L/PAR38 LAMP TYPE
150 W LAMP WATTAGE
WHITE PAINTED 22 GAUGE STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE