T8432UH2WS -- INDUSTRIAL FLUORESCENT FIXTURE WITH REFLECTOR
Juno Lighting GroupIndustrial Fluorescent Fixture With ReflectorT8432UH2WS
Description
48 INCH
23 7/16 INCH
5 1/16 INCH
ELECTRONIC, INSTANT START, HIGH OUTPUT BALLAST TYPE
4 LAMP(S)
T8 LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
FINISH WHITE POLYESTER POWDER COATED
LAMP WATTAGE 32 W
WITH TWO LAMP PER BALLAST
T MODEL
Juno Lighting Group
Done
Datasheet
Description
48 INCH
23 7/16 INCH
5 1/16 INCH
ELECTRONIC, INSTANT START, HIGH OUTPUT BALLAST TYPE
4 LAMP(S)
T8 LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
FINISH WHITE POLYESTER POWDER COATED
LAMP WATTAGE 32 W
WITH TWO LAMP PER BALLAST
T MODEL
Industrial Fluorescent Fixture With Reflector
T8432UH2WS
Industrial Fluorescent Fixture With Reflector
T8432UH2WS
48 INCH
23 7/16 INCH
5 1/16 INCH
ELECTRONIC, INSTANT START, HIGH OUTPUT BALLAST TYPE
4 LAMP(S)
T8 LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
FINISH WHITE POLYESTER POWDER COATED
LAMP WATTAGE 32 W
WITH TWO LAMP PER BALLAST
T MODEL
48 INCH
23 7/16 INCH
5 1/16 INCH
ELECTRONIC, INSTANT START, HIGH OUTPUT BALLAST TYPE
4 LAMP(S)
T8 LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE