APC by Schneider Electric Lead Acid Battery, 48V; Battery Voltage Apc SUA48RMXLBP3U

Description
LEAD ACID BATTERY, 48V; Battery Voltage:48V; Battery Technology:Lead Acid; Battery Capacity:1.728Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:133mm; External Width:483mm; Pack Quantity:1 RoHS Compliant: Yes
Datasheet
Description
LEAD ACID BATTERY, 48V; Battery Voltage:48V; Battery Technology:Lead Acid; Battery Capacity:1.728Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:133mm; External Width:483mm; Pack Quantity:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 48V; Battery Voltage Apc - 93K7873 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 48V; Battery Voltage Apc
93K7873
Lead Acid Battery, 48V; Battery Voltage Apc 93K7873
LEAD ACID BATTERY, 48V; Battery Voltage:48V; Battery Technology:Lead Acid; Battery Capacity:1.728Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:133mm; External Width:483mm; Pack Quantity:1 RoHS Compliant: Yes

LEAD ACID BATTERY, 48V; Battery Voltage:48V; Battery Technology:Lead Acid; Battery Capacity:1.728Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:133mm; External Width:483mm; Pack Quantity:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 93K7873
Product Name Lead Acid Battery, 48V; Battery Voltage Apc
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA00362 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details