Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DATA INPUT MODULES
SCHNEIDER ELECTRIC
STBDDI3615K -- PLC MODULES
Schneider Electric
PLC Modules
STBDDI3615K
Description
INPUT MODULE 6 DIGITAL 24V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
INPUT MODULE 6 DIGITAL 24V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
PLC Modules
4008-STBDDI3615K-ND
PLC Modules
4008-STBDDI3615K-ND
INPUT MODULE 6 DIGITAL 24V
INPUT MODULE 6 DIGITAL 24V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Data Input Modules
Product Number
4008-STBDDI3615K-ND
Product Name
PLC Modules
Operating Temperature
32 to 140 F (0 to 60 C)
Unlock Full Specs
to access all available technical data
Similar Products
ECON Technologies Co.,Ltd
Data Acquisition (DAQ)
MI-7208
Specs
Sampling Frequency
205 kHz
Resolution
24 bits
Architecture
Analog; Digital
View Details
WAGO
Analog input
753-478
Specs
Resolution
16 bits
Operating Temperature
32 to 131 F (0 to 55 C)
View Details
2
suppliers
Advantech
4-ch Relay with 2-ch Digital Input EtherCAT Slice IO Module
AMAX-5060-A
Specs
Form Factor
DIN Rail; DIN-rail
Filter / Amplifier
Filter
DC Voltage
Wet Contact Rated voltage: 24 VDC Logic level 1: 10~30 VDC Logic level 0: 0~3 VDC
View Details
2
suppliers
Lake Shore Cryotronics, Inc.
Input Module
240 Series
Specs
Form Factor
DIN Rail
Host Connection
USB
Agency Approval
RoHS, CE
View Details