Solid state relay for panel mounting, with a 10 A output current rating and 24 to 280 V AC switching range, controlled by 90 to 280 V AC input. Features zero voltage switching with SCR output, LED status indicator, and screw terminals. Physical dimensions include a 4.9 mm mounting hole. Operating ambient temperature range is -40 to 80 °C, with storage up to 125 °C. Rated for IP20 protection, meets UL E258297, CSA LR 40487, IEC 60950-1, and IEC 62314 standards. Voltage drop is 1.6 V on-state, leakage current is ≤10 mA off-state, and surge current capability is 120 A for 16.6 ms. Thermal resistance is 1.48 °C/W, and maximum I²t for fusing is 60 A²·s for 8.3 ms.
SSR, PANEL MOUNT, 280VAC, 10A, SCREW; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 41R1443 |
| Product Name | Ssr, Panel Mount, 280Vac, 10A, Screw; Contact Configuration Schneider Electric |
| Application Type | Latching |