Infineon Technologies AG Solid State Relays PVX6012PBF

Description
"Solid State SPST-NO (1 Form A) 14-DIP (0.300"", 7.62mm), 4 Leads"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 14-DIP (0.300"", 7.62mm), 4 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 448-PVX6012PBF-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
448-PVX6012PBF-ND
Solid State Relays 448-PVX6012PBF-ND
"Solid State SPST-NO (1 Form A) 14-DIP (0.300"", 7.62mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 14-DIP (0.300"", 7.62mm), 4 Leads"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PVX6012PBF
Solid State Relays - PCB Mount PVX6012PBF
Solid State Relays - PCB Mount 400V 1 Form A Photo Voltaic Relay

Solid State Relays - PCB Mount 400V 1 Form A Photo Voltaic Relay

Buy Now Datasheet
Relays - Solid State Relays - PVX6012PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PVX6012PBF
Relays - Solid State Relays PVX6012PBF
SSR RELAY SPST-NO 1A 0-280V

SSR RELAY SPST-NO 1A 0-280V

Supplier's Site
Ssr, Photo Igbt, 400V, 1A; Contact Form Infineon - 84K9031 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Igbt, 400V, 1A; Contact Form Infineon
84K9031
Ssr, Photo Igbt, 400V, 1A; Contact Form Infineon 84K9031
SSR, PHOTO IGBT, 400V, 1A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:1A; MOSFET Relay Package Style:DIP-14 (4-Pin Used); Relay Mounting:Through Hole; Relay Terminals:PC Pin; No. of Pins:4RoHS Compliant: Yes

SSR, PHOTO IGBT, 400V, 1A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:1A; MOSFET Relay Package Style:DIP-14 (4-Pin Used); Relay Mounting:Through Hole; Relay Terminals:PC Pin; No. of Pins:4RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 448-PVX6012PBF-ND PVX6012PBF PVX6012PBF 84K9031
Product Name Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays Ssr, Photo Igbt, 400V, 1A; Contact Form Infineon
Mounting PCBoard Through Hole PCBoard; Through Hole
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relays - 2946-286-752/002-000-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Relays - PVA3324-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers