The G3VM-101PR is a MOS FET relay with a USOP-4 surface-mount package, designed for high-load-voltage applications up to 100 V AC peak or DC. It has a continuous load current rating of 100 mA, an ON-state resistance of 14 Ω, and an output leakage current of 0.2 nA at 100 VDC. The relay offers a dielectric strength of 500 VAC for 1 minute between input and output, operates across an ambient temperature range of -40°C to +85°C, and has an output capacitance of 8 pF. It complies with UL standards under file number E80555 and is RoHS compliant. The device features a photodiode coupler for isolation and a typical turn-on time of 0.3 ms and turn-off time of 0.2 ms under recommended conditions.
"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | G3VM101PR-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 230 F (-40 to 110 C) |