Solid state relay for panel mounting with a 90 A rated output current and 48 to 660 V AC voltage range, featuring a zero voltage switching SCR output and 1 NO contact. The device is controlled by a 4 to 32 V DC input with a turn-on voltage of 4 V DC and turn-off voltage of 1 V DC. It includes a green LED for input status indication, a tightening torque of up to 2.2 N.m for output terminals and 1.1 N.m for input, and an IP20 protection rating. Operating temperature ranges from -40 to 80 °C, with storage temperatures from -40 to 125 °C. The panel mounting requires a 4.9 mm diameter hole. It complies with UL E258297, CSA LR 40487, IEC 60950-1, and IEC 62314 standards, and carries a CE marking.
SSR, PANEL MOUNT, 660VAC, 90A, SCREW; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 41R1442 |
| Product Name | Ssr, Panel Mount, 660Vac, 90A, Screw; Contact Configuration Schneider Electric |
| Application Type | Latching |