Aratas America LLC G3VM-□1BR□/□1ER□ MOSFET Relays DIP 6-pin, High-current and Low-ON-resistance Type G3VM-61BR2

Description
MOSFET Relays in DIP 6-pin packages that achieve the low ON resistance and high switching capacity of a mechanical relay Load voltage: 20 V, 30 V, 40 V, 60 V, or 100 V 20-V Relay: Continuous load current of 4 A (8 A) max. * 30-V Relay: Continuous load current of 5 A (10 A) max. * 40-V Relay: Continuous load current of 3.5 A (7 A) max. * 60-V Relay: Continuous load current of 4 A (8 A) max. * 100-V Relay: Continuous load current of 3.5 A (7 A) max. * * Values in parentheses are for connection C.
Request a Quote Datasheet
Description
MOSFET Relays in DIP 6-pin packages that achieve the low ON resistance and high switching capacity of a mechanical relay Load voltage: 20 V, 30 V, 40 V, 60 V, or 100 V 20-V Relay: Continuous load current of 4 A (8 A) max. * 30-V Relay: Continuous load current of 5 A (10 A) max. * 40-V Relay: Continuous load current of 3.5 A (7 A) max. * 60-V Relay: Continuous load current of 4 A (8 A) max. * 100-V Relay: Continuous load current of 3.5 A (7 A) max. * * Values in parentheses are for connection C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-□1BR□/□1ER□ MOSFET Relays DIP 6-pin, High-current and Low-ON-resistance Type - G3VM-61BR2 - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-□1BR□/□1ER□ MOSFET Relays DIP 6-pin, High-current and Low-ON-resistance Type
G3VM-61BR2
G3VM-□1BR□/□1ER□ MOSFET Relays DIP 6-pin, High-current and Low-ON-resistance Type G3VM-61BR2
MOSFET Relays in DIP 6-pin packages that achieve the low ON resistance and high switching capacity of a mechanical relay Load voltage: 20 V, 30 V, 40 V, 60 V, or 100 V 20-V Relay: Continuous load current of 4 A (8 A) max. * 30-V Relay: Continuous load current of 5 A (10 A) max. * 40-V Relay: Continuous load current of 3.5 A (7 A) max. * 60-V Relay: Continuous load current of 4 A (8 A) max. * 100-V Relay: Continuous load current of 3.5 A (7 A) max. * * Values in parentheses are for connection C.

MOSFET Relays in DIP 6-pin
packages that achieve the low ON
resistance and high switching capacity
of a mechanical relay

  • Load voltage: 20 V, 30 V, 40 V, 60 V, or 100 V
  • 20-V Relay: Continuous load current of 4 A (8 A) max. *
  • 30-V Relay: Continuous load current of 5 A (10 A) max. *
  • 40-V Relay: Continuous load current of 3.5 A (7 A) max. *
  • 60-V Relay: Continuous load current of 4 A (8 A) max. *
  • 100-V Relay: Continuous load current of 3.5 A (7 A) max. *

* Values in parentheses are for connection C.

Supplier's Site Datasheet
Solid State Relays - 39-G3VM-61BR2-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-61BR2-ND
Solid State Relays 39-G3VM-61BR2-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - G3VM-61BR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-61BR2
Relays - Solid State Relays G3VM-61BR2
SSR RELAY SPST-NO 4A 0-60V

SSR RELAY SPST-NO 4A 0-60V

Supplier's Site
Mosfet Relay, Spst-No, 2.5Kv, 4A, Th Rohs Compliant Omron Electronic Components - 64AH3557 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 2.5Kv, 4A, Th Rohs Compliant Omron Electronic Components
64AH3557
Mosfet Relay, Spst-No, 2.5Kv, 4A, Th Rohs Compliant Omron Electronic Components 64AH3557
MOSFET RELAY, SPST-NO, 2.5KV, 4A, TH ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 2.5KV, 4A, TH ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-61BR2 39-G3VM-61BR2-ND G3VM-61BR2 64AH3557
Product Name G3VM-□1BR□/□1ER□ MOSFET Relays DIP 6-pin, High-current and Low-ON-resistance Type Solid State Relays Relays - Solid State Relays Mosfet Relay, Spst-No, 2.5Kv, 4A, Th Rohs Compliant Omron Electronic Components
Operating Temp -40 to 230 F (-40 to 110 C) -40 to 185 F (-40 to 85 C)
Mounting PCBoard Through Hole
Switch Configuration FormA
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Surplus - G3VM-21LR10 - 1176441-G3VM-21LR10 - Win Source Electronics
Specs
Mounting PCBoard; SMD
View Details
4 suppliers
Solid State Relays - Z2105-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers