Infineon Technologies AG Solid State Relays - PVA3054 PVA3054

Description
Manufacturer: Infineon Technologies Win Source Part Number: 890475-PVA3054 Series: PVA, BOSFET® Features: Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 4 Leads Package: Tube Package: 8-DIP (0.300", 7.62mm), 4 Leads Mounting: Through Hole Part Status: Obsolete Categories: Relays Case / Package: 8-DIP Modified ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 890475-PVA3054 Series: PVA, BOSFET® Features: Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 4 Leads Package: Tube Package: 8-DIP (0.300", 7.62mm), 4 Leads Mounting: Through Hole Part Status: Obsolete Categories: Relays Case / Package: 8-DIP Modified ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVA3054 - 890475-PVA3054 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVA3054
890475-PVA3054
Solid State Relays - PVA3054 890475-PVA3054
Manufacturer: Infineon Technologies Win Source Part Number: 890475-PVA3054 Series: PVA, BOSFET® Features: Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 4 Leads Package: Tube Package: 8-DIP (0.300", 7.62mm), 4 Leads Mounting: Through Hole Part Status: Obsolete Categories: Relays Case / Package: 8-DIP Modified ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: Infineon Technologies
Win Source Part Number: 890475-PVA3054
Series: PVA, BOSFET®
Features: Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 4 Leads
Package: Tube
Package: 8-DIP (0.300", 7.62mm), 4 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
Case / Package: 8-DIP Modified
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet
Solid State Relays - PVA3054-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVA3054-ND
Solid State Relays PVA3054-ND
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"

Buy Now Datasheet
Relays - Solid State Relays - PVA3054 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PVA3054
Relays - Solid State Relays PVA3054
SSR RELAY SPST-NO 40MA 0-300V

SSR RELAY SPST-NO 40MA 0-300V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 890475-PVA3054 PVA3054-ND PVA3054
Product Name Solid State Relays - PVA3054 Solid State Relays Relays - Solid State Relays
Mounting PCBoard; Through Hole PCBoard Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details