Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1040607-G3VM-41AR
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.33VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 2.5A
Voltage - Load: 0 to 40 V
Categories: Relays
Status: Active
Max On Resistance: 150 mOhm
Case / Package: 4-DIP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"
Solid State Relays - PCB Mount 40V SPST-NO DIP4 PCB 2500mA 50ohm 300pF
SSR RELAY SPST-NO 2.5A 0-40V
MOS-FET RELAY / Omron Electronic Components
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1040607-G3VM-41AR | Z3517-ND | G3VM-41AR | G3VM-41AR | 41X7354 |
| Product Name | Solid State Relays - G3VM-41AR | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays | Mos-Fet Relay / Omron Electronic Components Omron Electronic Components |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | ||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 1.33 volts | 1.33 volts | |||
| Switch Configuration | FormA |